25V, N ch NexFET MOSFET™, single SON5x6, 2.3mOhm 8-VSON-CLIP -55 to 150 Product overview: CSD16401Q5T from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 2.3mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 2.3mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD16401Q5T can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 771858-CSD16401Q5T
Series: NexFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerTDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 100A (Ta)
Family Name: CSD16401Q5
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: 8-VSON-CLIP (5x6)
Channel Type Type: N
Drain Source Voltage: 25V
Vgs(th) (Maximum) @ Id: 1.9V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 29nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds: 4100pF @ 12.5V
Vgs (Maximum): +16V, -12V
Power Dissipation (Maximum): 3.1W (Ta)
Rds On (Maximum) @ Id, Vgs: 1.6 mOhm @ 40A, 10V
Alternative Parts (Cross-Reference): BSC015NE2LS5IATMA1; SiR476DP-T1-GE3; IRFH5250TR2PBF; IRFH5250PbF;
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
N-Channel 25V 100A (Ta) 3.1W (Ta) Surface Mount 8-VSON-CLIP (5x6)
N-Channel 25V 100A (Ta) 3.1W (Ta) Surface Mount 8-VSON-CLIP (5x6)
N-Channel 25V 100A (Ta) 3.1W (Ta) Surface Mount 8-VSON-CLIP (5x6)
MOSFET N-CH 25V 100A 8VSON
MOSFET N-CH 25V 100A 8VSON
MOSFET 25V, N ch NexFET MOSFETG , single SON5x6, 2.3mOhm 8-VSON-CLIP -55 to 150
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-CSD16401Q5T | 771858-CSD16401Q5T | 296-CSD16401Q5TDKR-ND | CSD16401Q5T | CSD16401Q5T | CSD16401Q5T |
| Product Name | 25V 2.3mOhm MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16401Q5T | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| QG | 29 nC | |||||
| PD | 3100 milliwatts | 3100 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3 | 8-PowerTDFN | 8-PowerTDFN | 8-PowerTDFN | ||
| Packing Method | Tape Reel; Reel package | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |