Texas Instruments High-Performance Analog N-Channel 10.2 mOhm MOSFET Transistor CSD13306W

Description
12-V, N channel NexFET™ power MOSFET, single WLP 1 mm x 1.5 mm, 10.2 mOhm 6-DSBGA Product overview: CSD13306W from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 10.2 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 10.2 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD13306W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
12-V, N channel NexFET™ power MOSFET, single WLP 1 mm x 1.5 mm, 10.2 mOhm 6-DSBGA Product overview: CSD13306W from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 10.2 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 10.2 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD13306W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 10.2 mOhm MOSFET Transistor
278-CSD13306W
N-Channel 10.2 mOhm MOSFET Transistor 278-CSD13306W
12-V, N channel NexFET™ power MOSFET, single WLP 1 mm x 1.5 mm, 10.2 mOhm 6-DSBGA Product overview: CSD13306W from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 10.2 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 10.2 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD13306W can be used for catalog matching and distributor lookup.

12-V, N channel NexFET™ power MOSFET, single WLP 1 mm x 1.5 mm, 10.2 mOhm 6-DSBGA Product overview: CSD13306W from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 10.2 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 10.2 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD13306W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD13306W - 1163515-CSD13306W - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD13306W
1163515-CSD13306W
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD13306W 1163515-CSD13306W
Manufacturer: Texas Instruments Win Source Part Number: 1163515-CSD13306W Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1163515-CSD13306W
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now
Single FETs, MOSFETs - 296-49597-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-49597-2-ND
Single FETs, MOSFETs 296-49597-2-ND
N-Channel 12V 3.5A (Ta) 1.9W (Ta) Surface Mount 6-DSBGA (1x1.5)

N-Channel 12V 3.5A (Ta) 1.9W (Ta) Surface Mount 6-DSBGA (1x1.5)

Buy Now Datasheet
Single FETs, MOSFETs - 296-49597-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-49597-1-ND
Single FETs, MOSFETs 296-49597-1-ND
N-Channel 12V 3.5A (Ta) 1.9W (Ta) Surface Mount 6-DSBGA (1x1.5)

N-Channel 12V 3.5A (Ta) 1.9W (Ta) Surface Mount 6-DSBGA (1x1.5)

Buy Now Datasheet
Single FETs, MOSFETs - 296-49597-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-49597-6-ND
Single FETs, MOSFETs 296-49597-6-ND
N-Channel 12V 3.5A (Ta) 1.9W (Ta) Surface Mount 6-DSBGA (1x1.5)

N-Channel 12V 3.5A (Ta) 1.9W (Ta) Surface Mount 6-DSBGA (1x1.5)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD13306W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD13306W
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD13306W
MOSFET N-CH 12V 3.5A 6DSBGA

MOSFET N-CH 12V 3.5A 6DSBGA

Supplier's Site
Single FETs, MOSFETs - CSD13306W - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD13306W
Single FETs, MOSFETs CSD13306W
MOSFET N-CH 12V 3.5A 6DSBGA

MOSFET N-CH 12V 3.5A 6DSBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 12V, N ch NexFET MOSFETG , single WLP 1.0x1.5, 10.2mOhm 6-DSBGA

MOSFET 12V, N ch NexFET MOSFETG , single WLP 1.0x1.5, 10.2mOhm 6-DSBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-CSD13306W 1163515-CSD13306W 296-49597-2-ND CSD13306W CSD13306W CSD13306W
Product Name N-Channel 10.2 mOhm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD13306W Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Package Type SOT3 6-UFBGA, DSBGA 6-UFBGA, DSBGA 6-UFBGA, DSBGA
Polarity N-Channel N-Channel; N-Channel
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data