Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1168181-COP884EG-XXX
Packaging: Tape & Reel
Memory Type: ROM
Memory Size: 4 kB
Interface: UART
RAM Size: 192 B
Categories: Custom Parts
Max Frequency: 10 MHz
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Data Bus Width: 8 b
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
Number of Programmable I/O: 24
Number of Timers/Counters: 4
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1168181-COP884EG-XXX/WM |
| Product Name | Custom Parts - Custom Parts (B - D) - COP884EG-XXX/WM |