The CLVTH16835IDGGREP is an 18-bit universal bus driver designed for low-voltage operation at 3.3 V, while also providing compatibility with 5 V systems. It features a flow-through architecture that optimizes PCB layout and minimizes high-speed switching noise through distributed VCC and GND pins. The device supports mixed-mode signal operation, allowing 5 V input and output voltages with a 3.3 V VCC. Key specifications include a typical output ground bounce (VOLP) of less than 0.8 V at 3.3 V and a latch-up performance exceeding 500 mA per JESD 17. The bus-hold feature on data inputs eliminates the need for external pull-up or pull-down resistors, and the device is fully specified for hot-insertion applications. It also includes active circuitry to maintain valid logic levels on unused inputs and ensures high-impedance states during power-up and power-down conditions. The CLVTH16835IDGGREP is housed in a Thin Shrink Small-Outline (DGG) package and is qualified for operation over a temperature range of -40°C to 85°C.
Enhanced Product 3.3-V Abt 18-Bit Universal Bus Drivers With 3-State Outputs 56-TSSOP -40 to 85
Universal Bus Driver 18-Bit 56-TSSOP
Universal Bus Driver 18-Bit 56-TSSOP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | CLVTH16835IDGGREP | 296-22142-2-ND | CLVTH16835IDGGREP |
| Product Name | SN74LVTH16835-EP Enhanced Product 3.3-V Abt 18-Bit Universal Bus Drivers With 3-State Outputs | Universal Bus Functions | Universal Bus Functions |
| Technology | LVT | ||
| Device Type | Line / Bus Driver | Line / Bus Controller | |
| Features | RoHS | RoHS |