Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CLVTH16245AMDLREP CLVTH16245AMDLREP

Description
Manufacturer: Texas Instruments Win Source Part Number: 1161932-CLVTH16245AM DLREP Series: 74LVTH Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2.7 V ~ 3.6 V Number of Elements: 2 Number of Bits per Element: 8 Family Name: CLVTH16245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): VT162245BDL; VT162245BDL,112; VT16245B DL; Introduction Date: December 16, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1161932-CLVTH16245AM DLREP Series: 74LVTH Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2.7 V ~ 3.6 V Number of Elements: 2 Number of Bits per Element: 8 Family Name: CLVTH16245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): VT162245BDL; VT162245BDL,112; VT16245B DL; Introduction Date: December 16, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CLVTH16245AMDLREP - 1161932-CLVTH16245AMDLREP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CLVTH16245AMDLREP
1161932-CLVTH16245AMDLREP
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CLVTH16245AMDLREP 1161932-CLVTH16245AMDLREP
Manufacturer: Texas Instruments Win Source Part Number: 1161932-CLVTH16245AM DLREP Series: 74LVTH Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2.7 V ~ 3.6 V Number of Elements: 2 Number of Bits per Element: 8 Family Name: CLVTH16245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): VT162245BDL; VT162245BDL,112; VT16245B DL; Introduction Date: December 16, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1161932-CLVTH16245AMDLREP
Series: 74LVTH
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 48-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2.7 V ~ 3.6 V
Number of Elements: 2
Number of Bits per Element: 8
Family Name: CLVTH16245
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-SSOP
Alternative Parts (Cross-Reference): VT162245BDL; VT162245BDL,112; VT16245B DL;
Introduction Date: December 16, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC TXRX NON-INVERT 3.6V 48SSOP - 815-CLVTH16245AMDLREP - Utmel Electronic Limited
Hong Kong, China
IC TXRX NON-INVERT 3.6V 48SSOP
815-CLVTH16245AMDLREP
IC TXRX NON-INVERT 3.6V 48SSOP 815-CLVTH16245AMDLREP
IC TXRX NON-INVERT 3.6V 48SSOP

IC TXRX NON-INVERT 3.6V 48SSOP

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - CLVTH16245AMDLREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
CLVTH16245AMDLREP
Buffers, Drivers, Receivers, Transceivers CLVTH16245AMDLREP
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP

Buy Now

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1161932-CLVTH16245AMDLREP 815-CLVTH16245AMDLREP CLVTH16245AMDLREP
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CLVTH16245AMDLREP IC TXRX NON-INVERT 3.6V 48SSOP Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount; 48-BSSOP (0.295, 7.50mm Width) Surface Mount; 48-BSSOP (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT543ATSOG - 908186-74FCT543ATSOG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details