Texas Instruments High-Performance Analog Flip Flops CLVC2G101WBQBRQ1

Description
IC FF D-TYPE 2-ELE 1-BIT 16-WQFN
Request a Quote Datasheet
Description
IC FF D-TYPE 2-ELE 1-BIT 16-WQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 296-CLVC2G101WBQBRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 2-ELE 1-BIT 16-WQFN

IC FF D-TYPE 2-ELE 1-BIT 16-WQFN

Buy Now Datasheet
Flip Flops - 296-CLVC2G101WBQBRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 2-ELE 1-BIT 16-WQFN

IC FF D-TYPE 2-ELE 1-BIT 16-WQFN

Buy Now Datasheet
Flip Flops - 296-CLVC2G101WBQBRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 2-ELE 1-BIT 16-WQFN

IC FF D-TYPE 2-ELE 1-BIT 16-WQFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Flip-Flops
Product Number 296-CLVC2G101WBQBRQ1DKR-ND
Product Name Flip Flops
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.1V ~ 3.6V
Output Characteristics Non-Inverted
Propagation Delay 7 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 5962-9070101MEA - Lingto Electronic Limited
Specs
fMAX 54 MHz
Low-level Output Current (Sink) 5.2 mA
High-level Output Current (Source) 5.2 mA
View Details
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 1.65 V ~ 3.6 V
Propagation Delay 4.8 ns
View Details
Flip Flops - 74HCT74DB,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
5 suppliers