Texas Instruments SN74LVC244A-Q1 Automotive Catalog Octal Buffer/Driver With 3-State Outputs CLVC244AQDWRG4Q1

Description
Automotive Catalog Octal Buffer/Driver With 3-State Outputs 20-SOIC -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Octal Buffer/Driver With 3-State Outputs 20-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC244A-Q1 Automotive Catalog Octal Buffer/Driver With 3-State Outputs - CLVC244AQDWRG4Q1 - Texas Instruments
Dallas, TX, United States
SN74LVC244A-Q1 Automotive Catalog Octal Buffer/Driver With 3-State Outputs
CLVC244AQDWRG4Q1
SN74LVC244A-Q1 Automotive Catalog Octal Buffer/Driver With 3-State Outputs CLVC244AQDWRG4Q1
Automotive Catalog Octal Buffer/Driver With 3-State Outputs 20-SOIC -40 to 125

Automotive Catalog Octal Buffer/Driver With 3-State Outputs 20-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
8-bit 3.6V SOIC Interface Transceiver IC
704-CLVC244AQDWRG4Q1
8-bit 3.6V SOIC Interface Transceiver IC 704-CLVC244AQDWRG4Q1
Octal 3-State Buffer/Driver, 1.65-3.6V, 8-Bit, SOIC Product overview: CLVC244AQDWRG4Q1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.6V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.6V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-CLVC244AQDWRG4Q1 can be used for catalog matching and distributor lookup.

Octal 3-State Buffer/Driver, 1.65-3.6V, 8-Bit, SOIC Product overview: CLVC244AQDWRG4Q1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.6V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.6V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-CLVC244AQDWRG4Q1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1378164-CLVC244AQDWRG4Q1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1378164-CLVC244AQDWRG4Q1
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1378164-CLVC244AQDWRG4Q1
Win Source Part Number: 1378164-CLVC244AQDWR G4Q1 Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: Automotive, AEC-Q100, 74LVC Package: Tape & Reel Product Status: Active Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Base Product Number: CLVC244 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.65V ~ 3.6V Output Type: 3-State Logic Type: Buffer, Non-Inverting Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 4

Win Source Part Number: 1378164-CLVC244AQDWRG4Q1
Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100, 74LVC
Package: Tape & Reel
Product Status: Active
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Base Product Number: CLVC244
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.65V ~ 3.6V
Output Type: 3-State
Logic Type: Buffer, Non-Inverting
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 4

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number CLVC244AQDWRG4Q1 704-CLVC244AQDWRG4Q1 1378164-CLVC244AQDWRG4Q1
Product Name SN74LVC244A-Q1 Automotive Catalog Octal Buffer/Driver With 3-State Outputs 8-bit 3.6V SOIC Interface Transceiver IC Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Technology LVC
Device Type Buffer Transceiver Receiver; Transceiver; Buffer
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54HCT14 Hex Schmitt-trigger Inverters - 5962-8689001CA - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT14 Hex Schmitt-trigger Inverters
Supply Voltage Other; 5.5
View Details
SN54HC368 Hex Inverting Bus Drivers With 3-State Outputs - 5962-86812012A - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver
Supply Voltage Other; 6
View Details
AM26LS33AM Quadruple Differential Line Receiver - 5962-7802004MFA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details