Texas Instruments SN74LVC1G32-EP Enhanced Product Single 2-Input Positive-Or Gate CLVC1G32MDCKREPG4

Description
Enhanced Product Single 2-Input Positive-Or Gate 5-SC70 -55 to 125
Request a Quote
Description
Enhanced Product Single 2-Input Positive-Or Gate 5-SC70 -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC1G32-EP is a single 2-input positive-OR gate designed for 1.65-V to 5.5-V VCC operation, with extended temperature performance from -55°C to 125°C. It is available in the SOT-23 (DBV) package and supports Ioff partial power-down mode. The device features latch-up performance exceeding 100 mA per JESD78, Class II, and ESD protection exceeding 2000 V human-body model, 200 V machine model, and 1000 V charged-device model. Inputs accept voltages up to 5.5 V, and the output drive is specified at -24 mA at 3.3 V. Maximum power dissipation is 10 μA at 3.6 V.

Datasheet Summary
Powered by GS/AI

The SN74LVC1G32-EP is a single 2-input positive-OR gate designed for 1.65-V to 5.5-V VCC operation, with extended temperature performance from -55°C to 125°C. It is available in the SOT-23 (DBV) package and supports Ioff partial power-down mode. The device features latch-up performance exceeding 100 mA per JESD78, Class II, and ESD protection exceeding 2000 V human-body model, 200 V machine model, and 1000 V charged-device model. Inputs accept voltages up to 5.5 V, and the output drive is specified at -24 mA at 3.3 V. Maximum power dissipation is 10 μA at 3.6 V.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G32-EP Enhanced Product Single 2-Input Positive-Or Gate - CLVC1G32MDCKREPG4 - Texas Instruments
Dallas, TX, United States
SN74LVC1G32-EP Enhanced Product Single 2-Input Positive-Or Gate
CLVC1G32MDCKREPG4
SN74LVC1G32-EP Enhanced Product Single 2-Input Positive-Or Gate CLVC1G32MDCKREPG4
Enhanced Product Single 2-Input Positive-Or Gate 5-SC70 -55 to 125

Enhanced Product Single 2-Input Positive-Or Gate 5-SC70 -55 to 125

Buy Now Datasheet
Gates and Inverters - CLVC1G32MDCKREPG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
CLVC1G32MDCKREPG4-ND
Gates and Inverters CLVC1G32MDCKREPG4-ND
OR Gate IC 1 Channel SC-70-5

OR Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CLVC1G32MDCKREPG4 - 866846-CLVC1G32MDCKREPG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CLVC1G32MDCKREPG4
866846-CLVC1G32MDCKREPG4
Logic - Logic - Gates and Inverters - CLVC1G32MDCKREPG4 866846-CLVC1G32MDCKREPG4
Manufacturer: Texas Instruments Win Source Part Number: 866846-CLVC1G32MDCKR EPG4 Series: 74LVC Operating Temperature Range: -55°C ~ 125°C Features: OR Gate IC 1 Channel - SC-70-5 Package: Reel - TR Package: 5-TSSOP, SC-70-5, SOT-353 Mounting: Surface Mount Part Status: Obsolete Family Name: 74LVC1G32 Categories: Integrated Circuits (ICs) Case / Package: SC-70-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 866846-CLVC1G32MDCKREPG4
Series: 74LVC
Operating Temperature Range: -55°C ~ 125°C
Features: OR Gate IC 1 Channel - SC-70-5
Package: Reel - TR
Package: 5-TSSOP, SC-70-5, SOT-353
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74LVC1G32
Categories: Integrated Circuits (ICs)
Case / Package: SC-70-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Enhanced Product Single 2-Input Positive-Or Gate 5-SC70 -55 to 125 Product overview: CLVC1G32MDCKREPG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CLVC1G32MDCKREPG 4 can be used for catalog matching and distributor lookup.

Enhanced Product Single 2-Input Positive-Or Gate 5-SC70 -55 to 125 Product overview: CLVC1G32MDCKREPG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CLVC1G32MDCKREPG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CLVC1G32MDCKREPG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CLVC1G32MDCKREPG4
Integrated Circuits (ICs) - Logic - Gates and Inverters CLVC1G32MDCKREPG4
IC GATE OR 1CH 2-INP SC70-5

IC GATE OR 1CH 2-INP SC70-5

Supplier's Site
Logic - Gates and Inverters - CLVC1G32MDCKREPG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CLVC1G32MDCKREPG4
Logic - Gates and Inverters CLVC1G32MDCKREPG4
IC GATE OR 1CH 2-INP SC70-5

IC GATE OR 1CH 2-INP SC70-5

Supplier's Site Datasheet
Gates and Inverters - CLVC1G32MDCKREPG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CLVC1G32MDCKREPG4
Gates and Inverters CLVC1G32MDCKREPG4
OR Gate IC 1 Channel SC-70-5

OR Gate IC 1 Channel SC-70-5

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CLVC1G32MDCKREPG4 CLVC1G32MDCKREPG4-ND 866846-CLVC1G32MDCKREPG4 705-CLVC1G32MDCKREPG4 CLVC1G32MDCKREPG4 CLVC1G32MDCKREPG4 CLVC1G32MDCKREPG4
Product Name SN74LVC1G32-EP Enhanced Product Single 2-Input Positive-Or Gate Gates and Inverters Logic - Logic - Gates and Inverters - CLVC1G32MDCKREPG4 Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type OR OR NOT OR GATE OR NOT; OR OR; OR Gate
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V
Logic Family LVC
Propagation Delay 8 ns 4.5 ns 4.5 ns
Operating Current 0.0100 mA 0.0100 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS10A Triple 3-Input Positive-NAND Gates - 5962-86865012A - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54ALS00A Quadruple 2-Input Positive-NAND Gates - 5962-86833012A - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Gates and Inverters - 54F13DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details