Enhanced Product Single Bus Buffer Gate With 3-State Outputs 5-SC70 -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | CLVC1G125MDCKREPG4 |
| Product Name | SN74LVC1G125-EP Enhanced Product Single Bus Buffer Gate With 3-State Outputs |
| Gate Type | Buffer/Driver |
| Supply Voltage | 1.8,2.5,3.3,5 |
| Output Type | 3-State |
| Logic Family | LVC |