Texas Instruments High-Performance Analog Latches CLV8T573QWRKSRQ1

Description
AUTOMOTIVE TRANSPARENT D-TYPE LA
Request a Quote Datasheet
Description
AUTOMOTIVE TRANSPARENT D-TYPE LA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 296-CLV8T573QWRKSRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE TRANSPARENT D-TYPE LA

AUTOMOTIVE TRANSPARENT D-TYPE LA

Buy Now Datasheet
Latches - 296-CLV8T573QWRKSRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE TRANSPARENT D-TYPE LA

AUTOMOTIVE TRANSPARENT D-TYPE LA

Buy Now Datasheet
Latches - 296-CLV8T573QWRKSRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE TRANSPARENT D-TYPE LA

AUTOMOTIVE TRANSPARENT D-TYPE LA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Logic Latches
Product Number 296-CLV8T573QWRKSRQ1DKR-ND
Product Name Latches
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.65V ~ 5.5V
Low-level Output Current (Sink) 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74FCT573CTSOG8 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details
CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BE - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
8 suppliers
Latches - 1727-74LVC573ABQ-Q100XTR-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
Quint D-Latch - 10575/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type Quint D
Supply Voltage (-)8 VDC
Propagation Delay 2.5 ns
View Details