14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-PLGA (7x7)
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-PLGA (7x7)
IC ADC 14BIT PIPELINED 48PLGA
IC ADC 14BIT PIPELINED 48PLGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | CLC5958SLB-ND | CLC5958SLB | CLC5958SLB | CLC5958SLB |
| Product Name | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | 48-TFLGA, CSP | FLGA; 48-TFLGA, CSP | 48-TFLGA, CSP | |
| Packing Method | Tube | Tube; Tube | Tube; Tube | |
| Pins | 48 | |||
| Resolution | 14 bits | 14 bits |