Texas Instruments High-Performance Analog 12BIT Analog-to-Digital Converter IC CLC5957MTDX/NOPB

Description
IC ADC 12BIT PIPELINED 48TSSOP Product overview: CLC5957MTDX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-CLC5957MTDX/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC ADC 12BIT PIPELINED 48TSSOP Product overview: CLC5957MTDX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-CLC5957MTDX/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12BIT Analog-to-Digital Converter IC - 700-CLC5957MTDX/NOPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12BIT Analog-to-Digital Converter IC
700-CLC5957MTDX/NOPB
12BIT Analog-to-Digital Converter IC 700-CLC5957MTDX/NOPB
IC ADC 12BIT PIPELINED 48TSSOP Product overview: CLC5957MTDX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-CLC5957MTDX/NOPB can be used for catalog matching and distributor lookup.

IC ADC 12BIT PIPELINED 48TSSOP Product overview: CLC5957MTDX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-CLC5957MTDX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - CLC5957MTDX/NOPB
771564-CLC5957MTDX/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - CLC5957MTDX/NOPB 771564-CLC5957MTDX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 771564-CLC5957MTDX/N OPB Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 48-TFSOP (0.240", 6.10mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Differential Architecture: Pipelined Data Interface: Parallel Reference Type: Internal Voltage - Supply, Digital: 5V Part Status: Obsolete(EOL) Resolution: 12 Number of Converters: 1 Family Name: CLC5957 Categories: Integrated Circuits (ICs) Sampling Rate: 70M Manufacturer Package: 48-TSSOP Alternative Parts (Cross-Reference): LTC1747IFW#PBF; LTC1750CFW#PBF; LTC1750IFWTR; LTC1747IFW#TRPBF; Introduction Date: October 01, 1999 ECCN: 3A991.c.2 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771564-CLC5957MTDX/NOPB
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 48-TFSOP (0.240", 6.10mm Width)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Differential
Architecture: Pipelined
Data Interface: Parallel
Reference Type: Internal
Voltage - Supply, Digital: 5V
Part Status: Obsolete(EOL)
Resolution: 12
Number of Converters: 1
Family Name: CLC5957
Categories: Integrated Circuits (ICs)
Sampling Rate: 70M
Manufacturer Package: 48-TSSOP
Alternative Parts (Cross-Reference): LTC1747IFW#PBF; LTC1750CFW#PBF; LTC1750IFWTR; LTC1747IFW#TRPBF;
Introduction Date: October 01, 1999
ECCN: 3A991.c.2
Country of Origin: United States of America
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - CLC5957MTDX/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
CLC5957MTDX/NOPB
Data Acquisition - Analog to Digital Converters (ADC) CLC5957MTDX/NOPB
IC ADC 12BIT PIPELINED 48TSSOP

IC ADC 12BIT PIPELINED 48TSSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - CLC5957MTDX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
CLC5957MTDX/NOPB
Analog to Digital Converters (ADC) CLC5957MTDX/NOPB
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-TSSOP

12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-TSSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 700-CLC5957MTDX/NOPB 771564-CLC5957MTDX/NOPB CLC5957MTDX/NOPB CLC5957MTDX/NOPB
Product Name 12BIT Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - CLC5957MTDX/NOPB Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Parallel Parallel; Parallel Parallel; Parallel
Dissipation 48 milliwatts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SSOP SOP; 48-TFSOP (0.240\", 6.10mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Analog-to-Digital Converter IC - 700-SI8902B-A01-GS - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type 4-Wire, SPI
Package Type Tube
Packing Method Tube
View Details
6 suppliers
Analogue to Digital Converters - 1913186 - RS Components, Ltd.
Specs
Package Type μmax
Features Single-Supply
Pins 8
View Details
Data Acquisition - Analog to Digital Converters (ADC) - ADC0838CCVX - Lingto Electronic Limited
Specs
Interface Type SPI; SPI
View Details
2 suppliers