Texas Instruments 11BIT TSSOP Analog-to-Digital Converter IC CLC5955MTDX

Description
ADC 11BIT 55MSPS 48-TSSOP Product overview: CLC5955MTDX from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11BIT, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 11BIT, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-CLC5955MTDX can be used for catalog matching and distributor lookup.
Request a Quote
Description
ADC 11BIT 55MSPS 48-TSSOP Product overview: CLC5955MTDX from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11BIT, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 11BIT, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-CLC5955MTDX can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
11BIT TSSOP Analog-to-Digital Converter IC - 700-CLC5955MTDX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
11BIT TSSOP Analog-to-Digital Converter IC
700-CLC5955MTDX
11BIT TSSOP Analog-to-Digital Converter IC 700-CLC5955MTDX
ADC 11BIT 55MSPS 48-TSSOP Product overview: CLC5955MTDX from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11BIT, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 11BIT, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-CLC5955MTDX can be used for catalog matching and distributor lookup.

ADC 11BIT 55MSPS 48-TSSOP Product overview: CLC5955MTDX from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11BIT, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 11BIT, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-CLC5955MTDX can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - CLC5955MTDX
050332-CLC5955MTDX
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - CLC5955MTDX 050332-CLC5955MTDX
Manufacturer: Texas Instruments Win Source Part Number: 050332-CLC5955MTDX Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 11 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: Internal Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TSSOP Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 55M Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 050332-CLC5955MTDX
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 11
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: Internal
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TSSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 55M
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 700-CLC5955MTDX 050332-CLC5955MTDX
Product Name 11BIT TSSOP Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - CLC5955MTDX
Interface Type Parallel Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

 - SI8900B-A01-GS - Rochester Electronics
Specs
Package Type SOIC; SOIC16
Packing Method Tube; Tube
View Details
7 suppliers
ADC08D1520 Low Power, 8-Bit, Dual 1.5 GSPS or Single 3.0 GSPS A/D Converter - ADC08D1520CIYB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type HLQFP
Screening Level Catalog
View Details
8 suppliers