11 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-TSSOP
IC ADC 11BIT PIPELINED 48TSSOP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | CLC5955MTDX/NOPB | CLC5955MTDX/NOPB |
| Product Name | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Package Type | SOP; 48-TFSOP (0.240\", 6.10mm Width) | |
| Packing Method | Tape Reel; Tape & Reel (TR) | |
| Resolution | 11 bits | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |