IC ADC 11BIT PIPELINED 48TSSOP Product overview: CLC5955MTD from National Semiconductor is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 11BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-CLC5955MTD can be used for catalog matching and distributor lookup.
A/D Converter, 11-Bit, 1 Func, BICMOS, PDSO48
Manufacturer: Texas Instruments
Win Source Part Number: 709903-CLC5955MTD
Manufacturer Homepage: www.ti.com
Reference case: TSSOP
Reference Date Code: 06+
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
11 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-TSSOP
IC ADC 11BIT PIPELINED 48TSSOP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-CLC5955MTD | CLC5955MTD | 709903-CLC5955MTD | CLC5955MTD | CLC5955MTD |
| Product Name | 11BIT Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - CLC5955MTD | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | ||||
| Package Type | Bulk | SOP; SSOP; TSSOP48 | SOP; 48-TFSOP (0.240\", 6.10mm Width) | 48-TFSOP (0.240\", 6.10mm Width) | |
| Packing Method | Bulk | Tube; Tube | Bulk; Bulk | Bulk; Bulk | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |