Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1161857-CLC5506IM
Manufacturer Homepage: www.national.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Programmable Gain Amplifier 2 Circuit Differential 14-SOIC
SPECIALTY ANALOG CIRCUIT, PDSO14, SOIC-14 Product overview: CLC5506IM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC5506IM can be used for catalog matching and distributor lookup.
Programmable Gain Amplifier 2 Circuit Differential 14-SOIC
Programmable Gain Amplifier 2 Circuit Differential 14-SOIC
IC OPAMP PGA 2 CIRCUIT 14SOIC
IC OPAMP PGA 2 CIRCUIT 14SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1161857-CLC5506IM | CLC5506IM-ND | 687-CLC5506IM | CLC5506IM | CLC5506IM | CLC5506IM |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC5506IM | Instrumentation, Op Amps, Buffer Amps | SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 75 milliamps | 75 milliamps | 75 milliamps | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount | ||
| Bandwidth | 600 MHz | 600 MHz | 600 MHz |