SPECIALTY CONSUMER CIRCUIT, PQFP64, TQFP-64 Product overview: CLC031VEC from Texas Instruments is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-CLC031VEC can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 202592-CLC031VEC
Packaging: Tray
Type: Descrambler/Deserial
Applications: SDTV/HDTV
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 64-TQFP (10x10)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Video Deserializer/Descram
IC VIDEO DESER/DESCRMBLR 64TQFP
Video Deserializer/Descram
IC VIDEO DESER/DESCRMBLR 64TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 684-CLC031VEC | 202592-CLC031VEC | CLC031VEC-ND | CLC031VEC | CLC031VEC | CLC031VEC |
| Product Name | Video Processing Ic | Linear - Linear - Video Processing - CLC031VEC | Linear - Video Processing | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | |
| Operating Temperature | 32 to 158 F (0.0 to 70 C) |