Texas Instruments High-Performance Analog Interface - Interface - Serializers, Deserializers - CLC021AVGZ-3.3/NOPB CLC021AVGZ-3.3/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 202588-CLC021AVGZ-3. 3/NOPB Packaging: Tray Mounting: SMD (SMT) Number of Inputs: 10 Output Type: HCMOS/TTL Data Rate: 400Mbps Input Type: HCMOS/LSTTL Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-PQFP Purpose: Serializer Supply Voltage - Operating: 2.97 V to 3.63 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 202588-CLC021AVGZ-3. 3/NOPB Packaging: Tray Mounting: SMD (SMT) Number of Inputs: 10 Output Type: HCMOS/TTL Data Rate: 400Mbps Input Type: HCMOS/LSTTL Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-PQFP Purpose: Serializer Supply Voltage - Operating: 2.97 V to 3.63 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Serializers, Deserializers - CLC021AVGZ-3.3/NOPB - 202588-CLC021AVGZ-3.3/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - CLC021AVGZ-3.3/NOPB
202588-CLC021AVGZ-3.3/NOPB
Interface - Interface - Serializers, Deserializers - CLC021AVGZ-3.3/NOPB 202588-CLC021AVGZ-3.3/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 202588-CLC021AVGZ-3. 3/NOPB Packaging: Tray Mounting: SMD (SMT) Number of Inputs: 10 Output Type: HCMOS/TTL Data Rate: 400Mbps Input Type: HCMOS/LSTTL Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-PQFP Purpose: Serializer Supply Voltage - Operating: 2.97 V to 3.63 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 202588-CLC021AVGZ-3.3/NOPB
Packaging: Tray
Mounting: SMD (SMT)
Number of Inputs: 10
Output Type: HCMOS/TTL
Data Rate: 400Mbps
Input Type: HCMOS/LSTTL
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-PQFP
Purpose: Serializer
Supply Voltage - Operating: 2.97 V to 3.63 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
755-CLC021AVGZ-3.3/NOPB
Interface Transceiver IC 755-CLC021AVGZ-3.3/NOPB
Digital Video Serializer 44-Pin PQFP Product overview: CLC021AVGZ-3.3/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-CLC021AVGZ-3.3/N OPB can be used for catalog matching and distributor lookup.

Digital Video Serializer 44-Pin PQFP Product overview: CLC021AVGZ-3.3/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-CLC021AVGZ-3.3/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Serializers, Deserializers - CLC021AVGZ-3.3/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
CLC021AVGZ-3.3/NOPB
Interface - Serializers, Deserializers CLC021AVGZ-3.3/NOPB
IC SERIALIZER VIDEO DGTL 44QFP

IC SERIALIZER VIDEO DGTL 44QFP

Supplier's Site Datasheet
Serializers, Deserializers - CLC021AVGZ-3.3/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
CLC021AVGZ-3.3/NOPB
Serializers, Deserializers CLC021AVGZ-3.3/NOPB
400Mbps Serializer 10 Input 1 Output 44-PQFP (10x10)

400Mbps Serializer 10 Input 1 Output 44-PQFP (10x10)

Buy Now
Serializers, Deserializers - CLC021AVGZ-3.3/NOPB - ODG (Origin Data Global)
Shenzhen, China
Serializers, Deserializers
CLC021AVGZ-3.3/NOPB
Serializers, Deserializers CLC021AVGZ-3.3/NOPB
IC SERIALIZER VIDEO DGTL 44QFP

IC SERIALIZER VIDEO DGTL 44QFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Serializers & Deserializers - Serdes
CLC021AVGZ-3.3/NOPB
Serializers & Deserializers - Serdes CLC021AVGZ-3.3/NOPB
Serializers & Deserializers - Serdes SMPTE 259M Digital Video Serializer

Serializers & Deserializers - Serdes SMPTE 259M Digital Video Serializer

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - CLC021AVGZ-3.3/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
CLC021AVGZ-3.3/NOPB
Integrated Circuits (ICs) - Interface - Serializers, Deserializers CLC021AVGZ-3.3/NOPB
IC SERIALIZER VIDEO DGTL 44QFP

IC SERIALIZER VIDEO DGTL 44QFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 202588-CLC021AVGZ-3.3/NOPB 755-CLC021AVGZ-3.3/NOPB CLC021AVGZ-3.3/NOPB CLC021AVGZ-3.3/NOPB CLC021AVGZ-3.3/NOPB CLC021AVGZ-3.3/NOPB CLC021AVGZ-3.3/NOPB
Product Name Interface - Interface - Serializers, Deserializers - CLC021AVGZ-3.3/NOPB Interface Transceiver IC Interface - Serializers, Deserializers Serializers, Deserializers Serializers, Deserializers Serializers & Deserializers - Serdes Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Supply Voltage Other; 2.97 V ~ 3.63 V Other; 2.97V ~ 3.63V Other; 2.97V ~ 3.63V Other
Data Rate 400000 kbps 400000 kbps 400000 kbps 400000 kbps 400000 kbps 400000 to ? kbps
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3018-F-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details