Texas Instruments Interface - Interface - Specialized - CLC014AJE-TR13 CLC014AJE-TR13

Description
Manufacturer: Texas Instruments Win Source Part Number: 039916-CLC014AJE-TR1 3 Packaging: Reel - TR Applications: Medical Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 14-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 039916-CLC014AJE-TR1 3 Packaging: Reel - TR Applications: Medical Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 14-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - CLC014AJE-TR13 - 039916-CLC014AJE-TR13 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - CLC014AJE-TR13
039916-CLC014AJE-TR13
Interface - Interface - Specialized - CLC014AJE-TR13 039916-CLC014AJE-TR13
Manufacturer: Texas Instruments Win Source Part Number: 039916-CLC014AJE-TR1 3 Packaging: Reel - TR Applications: Medical Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 14-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 039916-CLC014AJE-TR13
Packaging: Reel - TR
Applications: Medical
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SOIC Interface Transceiver IC - 754-CLC014AJE-TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Interface Transceiver IC
754-CLC014AJE-TR13
SOIC Interface Transceiver IC 754-CLC014AJE-TR13
IC CABLE EQUALIZER ADAPT 14-SOIC Product overview: CLC014AJE-TR13 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-CLC014AJE-TR13 can be used for catalog matching and distributor lookup.

IC CABLE EQUALIZER ADAPT 14-SOIC Product overview: CLC014AJE-TR13 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-CLC014AJE-TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 039916-CLC014AJE-TR13 754-CLC014AJE-TR13
Product Name Interface - Interface - Specialized - CLC014AJE-TR13 SOIC Interface Transceiver IC
Supply Voltage Other; 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

5.5V Interface Transceiver IC - 704-74AHCT2G241GD,125 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
Telecom - SI3215-FT - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
RF Front End (LNA + PA) - 2312-QPF4550SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN
Pins 16 #
View Details
Interface module - 289-548 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details