Win Source Part Number: 1145001-CLC014AJE-TR
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Tape & Reel (TR)
Applications: Medical
Standard Package: 2,500
Mounting: SMD (SMT)
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Alternative Parts (Cross-Reference): CLC014AJE-TR13NOPB;
ECCN: 5A991B1
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: *CLC014AJE-TR13,*CLC
Base Product Number: CLC014
Product Status: Obsolete
IC INTERFACE SPECIALIZED 14SOIC
Medical Interface 14-SOIC
IC INTERFACE SPECIALIZED 14SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1145001-CLC014AJE-TR13/NOPB | CLC014AJE-TR13/NOPB | CLC014AJE-TR13/NOPB | CLC014AJE-TR13/NOPB |
| Product Name | Integrated Circuits (ICs) - Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Interface - Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface |