Manufacturer: Texas Instruments
Win Source Part Number: 013159-CLC014AJE/NOP
Packaging: Tube/Rail
Applications: Medical
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
IC INTERFACE SPECIALIZED 14SOIC
IC INTERFACE SPECIALIZED 14SOIC
IC INTERFACE SPECIALIZED 14SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 013159-CLC014AJE/NOPB | CLC014AJE/NOPB | CLC014AJE/NOPB | CLC014AJE/NOPB | CLC014AJE/NOPB |
| Product Name | Interface - Interface - Specialized - CLC014AJE/NOPB | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Interface - Specialized | Specialized |
| Supply Voltage | Other; 4.5 V ~ 5.5 V | Other | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V |