Texas Instruments High-Performance Analog Interface - Interface - Specialized - CLC012AJE/NOPB CLC012AJE/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 108025-CLC012AJE/NOP B Packaging: Tube/Rail Applications: Medical Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 14-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 108025-CLC012AJE/NOP B Packaging: Tube/Rail Applications: Medical Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 14-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - CLC012AJE/NOPB - 108025-CLC012AJE/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - CLC012AJE/NOPB
108025-CLC012AJE/NOPB
Interface - Interface - Specialized - CLC012AJE/NOPB 108025-CLC012AJE/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 108025-CLC012AJE/NOP B Packaging: Tube/Rail Applications: Medical Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 14-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 108025-CLC012AJE/NOPB
Packaging: Tube/Rail
Applications: Medical
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface Transceiver IC - 754-CLC012AJE/NOPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
754-CLC012AJE/NOPB
Interface Transceiver IC 754-CLC012AJE/NOPB
IC INTERFACE SPECIALIZED 14SOIC Product overview: CLC012AJE/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-CLC012AJE/NOPB can be used for catalog matching and distributor lookup.

IC INTERFACE SPECIALIZED 14SOIC Product overview: CLC012AJE/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-CLC012AJE/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
CLC012AJE/NOPB
Integrated Circuits (ICs) - Interface - Specialized CLC012AJE/NOPB
IC INTERFACE SPECIALIZED 14SOIC

IC INTERFACE SPECIALIZED 14SOIC

Supplier's Site
Specialized - CLC012AJE/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
CLC012AJE/NOPB
Specialized CLC012AJE/NOPB
Medical Interface 14-SOIC

Medical Interface 14-SOIC

Buy Now Datasheet
Interface - Specialized - CLC012AJE/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
CLC012AJE/NOPB
Interface - Specialized CLC012AJE/NOPB
IC INTERFACE SPECIALIZED 14SOIC

IC INTERFACE SPECIALIZED 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 108025-CLC012AJE/NOPB 754-CLC012AJE/NOPB CLC012AJE/NOPB CLC012AJE/NOPB CLC012AJE/NOPB
Product Name Interface - Interface - Specialized - CLC012AJE/NOPB Interface Transceiver IC Integrated Circuits (ICs) - Interface - Specialized Specialized Interface - Specialized
Supply Voltage Other; 4.5 V ~ 5.5 V Other Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261052-SI2404-D-FTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers
1.8A Interface Transceiver IC - 710-UCN5829EB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 44 #
View Details
3 suppliers
Serial interface - 750-652/040-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Specs
Device Type Receiver; Sensor Interface
View Details