Texas Instruments CLC007 Serial Digital Cable Driver with Dual Complementary Outputs CLC007BM/NOPB

Description
Serial Digital Cable Driver with Dual Complementary Outputs 8-SOIC -40 to 85
Request a Quote
Description
Serial Digital Cable Driver with Dual Complementary Outputs 8-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CLC007BM/NOPB is a high-speed serial digital cable driver designed for SMPTE 259M standard data transmission. It features dual complementary outputs and operates with a single supply voltage of +5V or -5.2V. The device is capable of driving 75,Ѷ transmission lines at data rates up to 400 Mbps, with controlled output rise and fall times of approximately 750 ps, which helps minimize transition-induced jitter. This driver accepts a wide range of differential input signals, from 200 mV peak-to-peak to ECL levels, and has a typical output voltage swing of 1.65V, providing an 800 mV swing to back-matched and terminated 75,Ѷ cables. The CLC007BM/NOPB is suitable for applications in digital routers, distribution amplifiers, and general-purpose high-speed digital applications. It comes in an 8-pin SOIC package and has low power dissipation, consuming 195 mW with all outputs terminated. The operating temperature range is from -40°C to 85°C, making it versatile for various environments.

Datasheet Summary
Powered by GS/AI

The CLC007BM/NOPB is a high-speed serial digital cable driver designed for SMPTE 259M standard data transmission. It features dual complementary outputs and operates with a single supply voltage of +5V or -5.2V. The device is capable of driving 75,Ѷ transmission lines at data rates up to 400 Mbps, with controlled output rise and fall times of approximately 750 ps, which helps minimize transition-induced jitter. This driver accepts a wide range of differential input signals, from 200 mV peak-to-peak to ECL levels, and has a typical output voltage swing of 1.65V, providing an 800 mV swing to back-matched and terminated 75,Ѷ cables. The CLC007BM/NOPB is suitable for applications in digital routers, distribution amplifiers, and general-purpose high-speed digital applications. It comes in an 8-pin SOIC package and has low power dissipation, consuming 195 mW with all outputs terminated. The operating temperature range is from -40°C to 85°C, making it versatile for various environments.

Suppliers

Company
Product
Description
Supplier Links
CLC007 Serial Digital Cable Driver with Dual Complementary Outputs - CLC007BM/NOPB - Texas Instruments
Dallas, TX, United States
CLC007 Serial Digital Cable Driver with Dual Complementary Outputs
CLC007BM/NOPB
CLC007 Serial Digital Cable Driver with Dual Complementary Outputs CLC007BM/NOPB
Serial Digital Cable Driver with Dual Complementary Outputs 8-SOIC -40 to 85

Serial Digital Cable Driver with Dual Complementary Outputs 8-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - CLC007BM/NOPB - 143302-CLC007BM/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - CLC007BM/NOPB
143302-CLC007BM/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - CLC007BM/NOPB 143302-CLC007BM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 143302-CLC007BM/NOPB Packaging: Tube/Rail Mounting: SMD (SMT) Number of Drivers/Receivers: 1/0 Data Rate: 400Mbps Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 143302-CLC007BM/NOPB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Drivers/Receivers: 1/0
Data Rate: 400Mbps
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual SOIC Interface Transceiver IC
710-CLC007BM/NOPB
Dual SOIC Interface Transceiver IC 710-CLC007BM/NOPB
Serial Digital Cable Driver with Dual Complementary Outputs 8-SOIC -40 to 85 Product overview: CLC007BM/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-CLC007BM/NOPB can be used for catalog matching and distributor lookup.

Serial Digital Cable Driver with Dual Complementary Outputs 8-SOIC -40 to 85 Product overview: CLC007BM/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-CLC007BM/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number CLC007BM/NOPB 143302-CLC007BM/NOPB 710-CLC007BM/NOPB
Product Name CLC007 Serial Digital Cable Driver with Dual Complementary Outputs Interface - Interface - Drivers, Receivers, Transceivers - CLC007BM/NOPB Dual SOIC Interface Transceiver IC
Device Type CLC007 Serial Digital Cable Driver with Dual Complementary Outputs Receiver Transceiver
Features RoHS RoHS
Data Rate 400000 kbps 400000 kbps 400000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACTQ04E-QMLV - Rochester Electronics
Texas Instruments
Specs
Package Type LCC20
View Details
SN55188 Quadruple Line Driver - 5962-8688901CA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Rx 0 #
Data Rate 300 kbps
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 4 #
View Details
SN54BCT245 Octal Bus Transceivers With 3-State Outputs - 5962-9051401MSA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details