Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - CLC007AJE CLC007AJE

Description
Manufacturer: Texas Instruments Win Source Part Number: 202584-CLC007AJE Packaging: Tube/Rail Mounting: SMD (SMT) Number of Drivers/Receivers: 1/0 Data Rate: 400Mbps Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 202584-CLC007AJE Packaging: Tube/Rail Mounting: SMD (SMT) Number of Drivers/Receivers: 1/0 Data Rate: 400Mbps Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - CLC007AJE - 202584-CLC007AJE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - CLC007AJE
202584-CLC007AJE
Interface - Interface - Drivers, Receivers, Transceivers - CLC007AJE 202584-CLC007AJE
Manufacturer: Texas Instruments Win Source Part Number: 202584-CLC007AJE Packaging: Tube/Rail Mounting: SMD (SMT) Number of Drivers/Receivers: 1/0 Data Rate: 400Mbps Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 202584-CLC007AJE
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Drivers/Receivers: 1/0
Data Rate: 400Mbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
872-CLC007AJE
SOIC Interface Transceiver IC 872-CLC007AJE
LINE DRIVER, PDSO8, SOIC-8 Product overview: CLC007AJE from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, RF Transceiver Modules and Modems. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 872-CLC007AJE can be used for catalog matching and distributor lookup.

LINE DRIVER, PDSO8, SOIC-8 Product overview: CLC007AJE from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, RF Transceiver Modules and Modems. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 872-CLC007AJE can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 202584-CLC007AJE 872-CLC007AJE
Product Name Interface - Interface - Drivers, Receivers, Transceivers - CLC007AJE SOIC Interface Transceiver IC
Device Type Receiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3225-G-GQ - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details
50A 120kHz Interface Transceiver IC - 525-ACS758LCB-050B-PFF-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Interface module - 289-198 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Line Interface ICs - 1916891P - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details