CLC006BMX/NOPB -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Texas Instruments
Interface - Drivers, Receivers, Transceivers
CLC006BMX/NOPB
Description
IC DRIVER 1/0 8SOIC
-
Lingto Electronic Limited
Datasheet
Description
IC DRIVER 1/0 8SOIC
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
CLC006BMX/NOPB |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Beamformers
Operating Frequency
24000 to 30000 MHz
View Details
Device Type
Transceiver
Technology
Bluetooth
Operating Frequency
2400 MHz
View Details
Data Rate
56 kbps
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details