Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers CLC006AJE-TR13

Description
Win Source Part Number: 1120599-CLC006AJE-TR 13 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: CLC Type: Driver Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Number of Drivers/Receivers: 1/0 Data Rate: 622Mbps Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: *CLC006AJE-TR13,CLC0 06AJE-TR13-NDR Base Product Number: CLC006
Request a Quote Datasheet
Description
Win Source Part Number: 1120599-CLC006AJE-TR 13 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: CLC Type: Driver Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Number of Drivers/Receivers: 1/0 Data Rate: 622Mbps Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: *CLC006AJE-TR13,CLC0 06AJE-TR13-NDR Base Product Number: CLC006
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1120599-CLC006AJE-TR13 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1120599-CLC006AJE-TR13
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1120599-CLC006AJE-TR13
Win Source Part Number: 1120599-CLC006AJE-TR 13 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: CLC Type: Driver Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Number of Drivers/Receivers: 1/0 Data Rate: 622Mbps Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: *CLC006AJE-TR13,CLC0 06AJE-TR13-NDR Base Product Number: CLC006

Win Source Part Number: 1120599-CLC006AJE-TR13
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: CLC
Type: Driver
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Number of Drivers/Receivers: 1/0
Data Rate: 622Mbps
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: *CLC006AJE-TR13,CLC006AJE-TR13-NDR
Base Product Number: CLC006

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-CLC006AJE-TR13
Interface Transceiver IC 710-CLC006AJE-TR13
IC DRIVER 1/0 8SOIC Product overview: CLC006AJE-TR13 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-CLC006AJE-TR13 can be used for catalog matching and distributor lookup.

IC DRIVER 1/0 8SOIC Product overview: CLC006AJE-TR13 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-CLC006AJE-TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1120599-CLC006AJE-TR13 710-CLC006AJE-TR13
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Interface Transceiver IC
Device Type Receiver; Sensor Interface; Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT244 Octal Buffers/Drivers With 3-State Outputs - 5962-8776001M2A - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Line Interface ICs - 1922830P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
Package Type SOIC; SOIC
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Specialized - AD9985AKSTZ-110 - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface
Package Type QFP; 80-LQFP
View Details