FILTER UNIT, 80MM - More Details Product overview: CLC005AJE-TR13 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-CLC005AJE-TR13 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 805971-CLC005AJE-TR1
Packaging: Reel
Type: Driver
Mounting Style: SMD
Number of Drivers/Receivers: 1/0
Data Rate: 622Mbps
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-SOIC
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Part Number Series: CLC005
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 710-CLC005AJE-TR13 | 805971-CLC005AJE-TR13 |
| Product Name | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - CLC005AJE-TR13 |
| Device Type | Transceiver | Receiver |