Texas Instruments LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - CL245A CL245A

Description
Manufacturer: Texas Instruments Win Source Part Number: 730339-CL245A Manufacturer Homepage: www.ti.com RoHS State: Request Verification Reference case: SOP-20 Reference Date Code: 03+ Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 730339-CL245A Manufacturer Homepage: www.ti.com RoHS State: Request Verification Reference case: SOP-20 Reference Date Code: 03+ Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - CL245A
730339-CL245A
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - CL245A 730339-CL245A
Manufacturer: Texas Instruments Win Source Part Number: 730339-CL245A Manufacturer Homepage: www.ti.com RoHS State: Request Verification Reference case: SOP-20 Reference Date Code: 03+ Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 730339-CL245A
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Reference case: SOP-20
Reference Date Code: 03+
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 730339-CL245A
Product Name LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - CL245A
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
Number of Array Elements 1
View Details
High brightness Tri-Color chip LED - SMLVN6RGB1U - ROHM Semiconductor GmbH
Specs
LED Package: 3.1x2.8 (t=0.6)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
View Details
2 suppliers
Led Light Bar, White, 6000Lm, 47W; Light Color Sylvania - 23AH2480 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details