Clock IC Type:Clock Driver; Frequency:220MHz; No. of Outputs:10Outputs; Supply Voltage Min:2.3V; Supply Voltage Max:2.7V; Clock IC Case Style:TSSOP; No. of Pins:48Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 15AC9893 |
| Product Name | Clock Ic Type Texas Instruments |
| Device Type | Clock Driver; Real Time Clock; Clock Generator |
| Package Type | TSSOP |
| Supply Voltage | 2.3 to 2.7 volts |