Texas Instruments CDCVF310 High Performance 1:10 Clock Buffer for General Purpose Applications CDCVF310PWG4

Description
High Performance 1:10 Clock Buffer for General Purpose Applications 24-TSSOP -40 to 85
Request a Quote Datasheet
Description
High Performance 1:10 Clock Buffer for General Purpose Applications 24-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCVF310 High Performance 1:10 Clock Buffer for General Purpose Applications - CDCVF310PWG4 - Texas Instruments
Dallas, TX, United States
CDCVF310 High Performance 1:10 Clock Buffer for General Purpose Applications
CDCVF310PWG4
CDCVF310 High Performance 1:10 Clock Buffer for General Purpose Applications CDCVF310PWG4
High Performance 1:10 Clock Buffer for General Purpose Applications 24-TSSOP -40 to 85

High Performance 1:10 Clock Buffer for General Purpose Applications 24-TSSOP -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Gates
Product Number CDCVF310PWG4
Product Name CDCVF310 High Performance 1:10 Clock Buffer for General Purpose Applications
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

 - 4002BDM - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Gates and Inverters - 54LS10LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100104W-MIL - Quarktwin Technology Ltd.
Specs
Gate Type AND; NAND; AND/NAND Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers