Texas Instruments High-Performance Analog 180MHz TSSOP Clock and Timing IC CDCVF25084PW

Description
Clock Buffer 8-Out LVTTL 180MHz TSSOP Product overview: CDCVF25084PW from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 180MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCVF25084PW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Clock Buffer 8-Out LVTTL 180MHz TSSOP Product overview: CDCVF25084PW from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 180MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCVF25084PW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
180MHz TSSOP Clock and Timing IC
728-CDCVF25084PW
180MHz TSSOP Clock and Timing IC 728-CDCVF25084PW
Clock Buffer 8-Out LVTTL 180MHz TSSOP Product overview: CDCVF25084PW from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 180MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCVF25084PW can be used for catalog matching and distributor lookup.

Clock Buffer 8-Out LVTTL 180MHz TSSOP Product overview: CDCVF25084PW from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 180MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCVF25084PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF25084PW - 079937-CDCVF25084PW - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF25084PW
079937-CDCVF25084PW
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF25084PW 079937-CDCVF25084PW
Manufacturer: Texas Instruments Win Source Part Number: 079937-CDCVF25084PW Packaging: Tube/Rail Type: PLL Clock Multiplier Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: LVTTL PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 180MHz Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 079937-CDCVF25084PW
Packaging: Tube/Rail
Type: PLL Clock Multiplier
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Output: LVTTL
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 180MHz
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CDCVF25084PW - Rochester Electronics
Newburyport, MA, United States
PLL Based Clock Driver, 25084 Series, 8 True Output(s), 0 Inverted Output(s), PDSO16

PLL Based Clock Driver, 25084 Series, 8 True Output(s), 0 Inverted Output(s), PDSO16

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 296-15081-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-15081-5-ND
Clock Generators, PLLs, Frequency Synthesizers 296-15081-5-ND
"PLL Clock Multiplier IC 180MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

"PLL Clock Multiplier IC 180MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CDCVF25084PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CDCVF25084PW
Clock Generators, PLLs, Frequency Synthesizers CDCVF25084PW
PLL Clock Multiplier IC 180MHz 1 16-TSSOP (0.173", 4.40mm Width)

PLL Clock Multiplier IC 180MHz 1 16-TSSOP (0.173", 4.40mm Width)

Buy Now
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF25084PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCVF25084PW
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CDCVF25084PW
IC PLL CLOCK MULTIPLIER 16TSSOP

IC PLL CLOCK MULTIPLIER 16TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Phase-locked Loops (PLL) IC Clocks
Product Number 728-CDCVF25084PW 079937-CDCVF25084PW CDCVF25084PW 296-15081-5-ND CDCVF25084PW CDCVF25084PW
Product Name 180MHz TSSOP Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF25084PW Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Package Type Rail/Tube Surface Mount; 16-TSSOP SOP; SSOP Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width) SSOP
Frequency 180 MHz 180 MHz 180 MHz 180 MHz 180 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features / Standards RoHS RoHS Lead-Free RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD809BR - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 156 MHz
View Details
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B09942-GMR - Acme Chip Technology Co., Limited
Specs
Device Type Clock Generator; Clock Generator
Bus Interface CMOS; LVCMOS
Supply Voltage 2.25 to 3.63 volts
View Details
3 suppliers
CDCM61001 1:1 Ultra Low Jitter Crystal-In Clock Generator - CDCM61001RHBR - Texas Instruments
Specs
Device Type Clock Generator
Package Type VQFN
Supply Voltage 3.3 volts
View Details
7 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 448-CY2309SI-1-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers