Texas Instruments CDCVF2310 High Performance 1:10 Clock Buffer for General Purpose Applications CDCVF2310PWG4

Description
High Performance 1:10 Clock Buffer for General Purpose Applications 24-TSSOP -40 to 85
Request a Quote Datasheet
Description
High Performance 1:10 Clock Buffer for General Purpose Applications 24-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCVF2310 High Performance 1:10 Clock Buffer for General Purpose Applications - CDCVF2310PWG4 - Texas Instruments
Dallas, TX, United States
CDCVF2310 High Performance 1:10 Clock Buffer for General Purpose Applications
CDCVF2310PWG4
CDCVF2310 High Performance 1:10 Clock Buffer for General Purpose Applications CDCVF2310PWG4
High Performance 1:10 Clock Buffer for General Purpose Applications 24-TSSOP -40 to 85

High Performance 1:10 Clock Buffer for General Purpose Applications 24-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
200MHz TSSOP Logic IC
764-CDCVF2310PWG4
200MHz TSSOP Logic IC 764-CDCVF2310PWG4
10-Output LVTTL Clock Buffer, 200MHz, 2.8ns, TSSOP Product overview: CDCVF2310PWG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 200MHz, TSSOP, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCVF2310PWG4 can be used for catalog matching and distributor lookup.

10-Output LVTTL Clock Buffer, 200MHz, 2.8ns, TSSOP Product overview: CDCVF2310PWG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 200MHz, TSSOP, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCVF2310PWG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number CDCVF2310PWG4 764-CDCVF2310PWG4
Product Name CDCVF2310 High Performance 1:10 Clock Buffer for General Purpose Applications 200MHz TSSOP Logic IC
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54LS08LMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
SN54ALS20A Dual 4-Input Positive-NAND Gates - 5962-8858901DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54HC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8404101VDA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 5V; 5
Logic Family HC
View Details
CD54HCT10 High Speed CMOS Logic Triple 3-Input NAND Gates - 5962-8984301CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HCT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers