Low Skew Clock Driver, CDC Series, 10 True Output(s), 0 Inverted Output(s), PDSO24
"Clock Fanout Buffer (Distribution) IC 1:10 200MHz 24-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 090094-CDCVF2310PW
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Output: LVTTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Maximum Input Frequency: 200MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
IC CLK BUF 1:10 200MHZ 24TSSOP
1:10 CLOCK BUFFER, 2310, TSSOP24; Clock IC Type:Clock Generator; Frequency:200MHz; No. of Outputs:10Outputs; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Clock IC Case Style:TSSOP; No. of Pins:24Pins; Operating Temperature RoHS Compliant: Yes
| Rochester Electronics | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCVF2310PW | 296-12019-5-ND | 090094-CDCVF2310PW | CDCVF2310PW | 28AH2017 |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCVF2310PW | Clock Buffers, Drivers | 1 Texas Instruments | |
| Device Type | Real Time Clock; Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Generator; Clock Generator |
| Package Type | SOP; SSOP | Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; 24-TSSOP | Surface Mount; Surface Mount | TSSOP |
| Features / Standards | RoHS | Lead-Free | RoHS | ||
| Bus Interface | LVTTL | TTL; LVTTL | LVTTL |