Texas Instruments CDCVF2310 High Performance 1:10 Clock Buffer for General Purpose Applications CDCVF2310PW

Description
High Performance 1:10 Clock Buffer for General Purpose Applications 24-TSSOP -40 to 85
Request a Quote Datasheet
Description
High Performance 1:10 Clock Buffer for General Purpose Applications 24-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCVF2310 High Performance 1:10 Clock Buffer for General Purpose Applications - CDCVF2310PW - Texas Instruments
Dallas, TX, United States
CDCVF2310 High Performance 1:10 Clock Buffer for General Purpose Applications
CDCVF2310PW
CDCVF2310 High Performance 1:10 Clock Buffer for General Purpose Applications CDCVF2310PW
High Performance 1:10 Clock Buffer for General Purpose Applications 24-TSSOP -40 to 85

High Performance 1:10 Clock Buffer for General Purpose Applications 24-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
200MHz TSSOP Logic IC
764-CDCVF2310PW
200MHz TSSOP Logic IC 764-CDCVF2310PW
200MHz 10-OUT LVTTL Clock Buffer IC, TSSOP Product overview: CDCVF2310PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 200MHz, TSSOP, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCVF2310PW can be used for catalog matching and distributor lookup.

200MHz 10-OUT LVTTL Clock Buffer IC, TSSOP Product overview: CDCVF2310PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 200MHz, TSSOP, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCVF2310PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number CDCVF2310PW 764-CDCVF2310PW
Product Name CDCVF2310 High Performance 1:10 Clock Buffer for General Purpose Applications 200MHz TSSOP Logic IC
Gate Type Buffer/Driver Buffer/Driver; Clock
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS32FMQB - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic IC - 705-54F32FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Gates and Inverters - 54S30DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details