Texas Instruments High-Performance Analog Clock Buffers, Drivers CDCVF2310MPWREP

Description
"Clock Fanout Buffer (Distribution) IC 1:10 200MHz 24-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:10 200MHz 24-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 296-41074-6-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-41074-6-ND
Clock Buffers, Drivers 296-41074-6-ND
"Clock Fanout Buffer (Distribution) IC 1:10 200MHz 24-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:10 200MHz 24-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock Buffers, Drivers - 296-41074-1-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-41074-1-ND
Clock Buffers, Drivers 296-41074-1-ND
"Clock Fanout Buffer (Distribution) IC 1:10 200MHz 24-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:10 200MHz 24-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock Buffers, Drivers - 296-41074-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-41074-2-ND
Clock Buffers, Drivers 296-41074-2-ND
"Clock Fanout Buffer (Distribution) IC 1:10 200MHz 24-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:10 200MHz 24-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCVF2310MPWREP
1160705-CDCVF2310MPWREP
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCVF2310MPWREP 1160705-CDCVF2310MPWREP
Manufacturer: Texas Instruments Win Source Part Number: 1160705-CDCVF2310MPW REP Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160705-CDCVF2310MPWREP
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now
Clock/Timing - Clock Buffers, Drivers - CDCVF2310MPWREP - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDCVF2310MPWREP
Clock/Timing - Clock Buffers, Drivers CDCVF2310MPWREP
IC CLK BUF 1:10 200MHZ 24TSSOP

IC CLK BUF 1:10 200MHZ 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 296-41074-6-ND 1160705-CDCVF2310MPWREP CDCVF2310MPWREP
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCVF2310MPWREP Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Bus Interface LVTTL
Package Type Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" Surface Mount; Surface Mount
Supply Voltage 2.3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-5BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1400 MHz
View Details
Real Time Clocks - 1898329P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
 - AD9513BCPZ - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS
Features / Standards RoHS
View Details
CDC328A 1-To-6 Clock Driver With Selectable Polarity - CDC328ADR - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC,SSOP
View Details
5 suppliers