Texas Instruments CDCVF111 1:9 Differential LVPECL Clock Driver CDCVF111FNG4

Description
1:9 Differential LVPECL Clock Driver 28-PLCC -40 to 85
Request a Quote
Description
1:9 Differential LVPECL Clock Driver 28-PLCC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CDCVF111 is a 1:9 Differential LVPECL Clock Driver designed by Texas Instruments, capable of distributing one pair of differential LVPECL clock inputs to nine pairs of differential clock outputs. It features low output skew, making it suitable for clock distribution applications. The device can operate with a supply voltage ranging from 3.0 V to 3.6 V and is characterized for a temperature range of -40°C to 85°C. The CDCVF111 supports input frequencies up to 650 MHz and includes a VREF output that allows for single-ended clock input distribution. It is packaged in a 28-pin plastic chip carrier and is specifically designed for driving 50-,Ѷ transmission lines.

Datasheet Summary
Powered by GS/AI

The CDCVF111 is a 1:9 Differential LVPECL Clock Driver designed by Texas Instruments, capable of distributing one pair of differential LVPECL clock inputs to nine pairs of differential clock outputs. It features low output skew, making it suitable for clock distribution applications. The device can operate with a supply voltage ranging from 3.0 V to 3.6 V and is characterized for a temperature range of -40°C to 85°C. The CDCVF111 supports input frequencies up to 650 MHz and includes a VREF output that allows for single-ended clock input distribution. It is packaged in a 28-pin plastic chip carrier and is specifically designed for driving 50-,Ѷ transmission lines.

Suppliers

Company
Product
Description
Supplier Links
CDCVF111 1:9 Differential LVPECL Clock Driver - CDCVF111FNG4 - Texas Instruments
Dallas, TX, United States
CDCVF111 1:9 Differential LVPECL Clock Driver
CDCVF111FNG4
CDCVF111 1:9 Differential LVPECL Clock Driver CDCVF111FNG4
1:9 Differential LVPECL Clock Driver 28-PLCC -40 to 85

1:9 Differential LVPECL Clock Driver 28-PLCC -40 to 85

Buy Now Datasheet
Clock Buffers, Drivers - CDCVF111FNG4-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
CDCVF111FNG4-ND
Clock Buffers, Drivers CDCVF111FNG4-ND
Clock Fanout Buffer (Distribution) IC 1:9 650MHz 28-LCC (J-Lead)

Clock Fanout Buffer (Distribution) IC 1:9 650MHz 28-LCC (J-Lead)

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - CDCVF111FNG4 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDCVF111FNG4
Clock/Timing - Clock Buffers, Drivers CDCVF111FNG4
IC CLK BUFFER 1:9 650MHZ 28PLCC

IC CLK BUFFER 1:9 650MHZ 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number CDCVF111FNG4 CDCVF111FNG4-ND CDCVF111FNG4
Product Name CDCVF111 1:9 Differential LVPECL Clock Driver Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver
Bus Interface LVPECL LVPECL
Package Type PLCC Surface Mount; 28-LCC (J-Lead) Surface Mount; Surface Mount
Supply Voltage 3.3 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

CD4046B-MIL CMOS Micropower Phase-Locked Loop - CD4046BF3A - Texas Instruments
Specs
Bus Interface CMOS
Package Type CDIP,DIESALE,WAFERSALE
Supply Voltage 3 to 18 volts
View Details
5 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CDCE925R02PWR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351IDW - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
3 suppliers
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351DWG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
3 suppliers