Manufacturer: Texas Instruments
Win Source Part Number: 915201-CDCV857BGQLR
Operating Temperature Range: 0°C ~ 85°C
Features: PLL Clock Driver IC 200MHz 1 56-VFBGA
Package: Reel - TR
Package: 56-VFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CDCV857
Categories: Integrated Circuits (ICs)
Case / Package: 56-BGA Microstar Junior (7x4.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -CDCV857BGQLR-NDR, -296-15358-1-NDR, 296-15358-1-NDR, -296-15358-1-ND, -296-15358-1, 296-15358-6-NDR, 296-15358-2, 296-15358-2-NDR, 296-15358-1, 296-15358-6
Zero Delay Buffer 10-Out Differential 56-Pin BGA MICROSTAR JUNIOR T/R Product overview: CDCV857BGQLR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include clock generator, oscillator, timing, synchronization, BGA, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCV857BGQLR can be used for catalog matching and distributor lookup.
PLL Based Clock Driver, 857 Series, 10 True Output(s), 0 Inverted Output(s), PBGA56
PLL Clock Driver IC 200MHz 1 56-VFBGA
IC 2.5V PLL CLOCK DRVR 56-BGA
IC PLL CLOCK DRIVER 56BGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 915201-CDCV857BGQLR | 728-CDCV857BGQLR | CDCV857BGQLR | CDCV857BGQLR | CDCV857BGQLR | CDCV857BGQLR |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCV857BGQLR | BGA Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Real Time Clock; Clock Driver | Clock Driver | Clock Generator | PLL Clock Driver; Clock Generator | |
| Package Type | Surface Mount; 56-BGA Microstar Junior (7x4.5) | Tape and Reel | Surface Mount; 56-VFBGA | Surface Mount; Surface Mount | ||
| Operating Temperature | 0.0 to 85 C (32 to 185 F) | 0.0 C (32 F) | 0.0 to 85 C (32 to 185 F) | 0.0 to 85 C (32 to 185 F) | ||
| Frequency | 200 MHz | 200 MHz | 200 MHz | 200 MHz |