Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 2:8 400MHz 32-VFQFN Exposed Pad
Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 2:8 400MHz 32-VFQFN Exposed Pad
Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 2:8 400MHz 32-VFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 1028796-CDCUN1208LPR
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Divider, Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: HCSL, LVCMOS, LVDS
Output: HCSL, LVCMOS, LVDS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (5x5)
Supply Voltage - Operating: 1.7 V to 3.63 V
Maximum Input Frequency: 400MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
IC CLK BUFFER 2:8 400MHZ 32QFN
IC CLK BUFFER 2:8 400MHZ 32QFN
UNIVERSAL FANOUT BUFFER, 400MHZ, VQFN-32; Clock IC Type:Fanout Buffer; Frequency:400MHz; No. of Outputs:8Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:VQFN; No. of Pins:32Pins; Operating TemperatureRoHS Compliant: Yes
| DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 296-38910-6-ND | 1028796-CDCUN1208LPRHBT | CDCUN1208LPRHBT | CDCUN1208LPRHBT | 28AH2016 |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCUN1208LPRHBT | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers | Universal Fanout Buffer, 400Mhz, Vqfn-32; Clock Ic Type Texas Instruments |
| Device Type | Clock Driver | Clock Driver | Clock Driver | Fanout Buffer (Distribution), Divider, Multiplexer; Clock Driver | Fanout Buffer; Real Time Clock; Clock Generator |
| Bus Interface | LVCMOS | CMOS; LVDS; HCSL, LVCMOS, LVDS | HCSL, LVCMOS, LVDS | ||
| Package Type | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount; 32-VQFN (5x5) | Surface Mount; Surface Mount | Surface Mount; Surface Mount | VQFN |
| Supply Voltage | 1.7 to 3.63 volts | 1.7 to 3.63 volts | 1.7 to 3.63 volts | 2.97 to 3.63 volts |