Texas Instruments CDCUN1208LP Ultra Low Power, 2:8 Fan-out Buffer with Universal Inputs and Outputs CDCUN1208LPRHBR

Description
Ultra Low Power, 2:8 Fan-out Buffer with Universal Inputs and Outputs 32-VQFN -40 to 85
Request a Quote Datasheet
Description
Ultra Low Power, 2:8 Fan-out Buffer with Universal Inputs and Outputs 32-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCUN1208LP Ultra Low Power, 2:8 Fan-out Buffer with Universal Inputs and Outputs - CDCUN1208LPRHBR - Texas Instruments
Dallas, TX, United States
CDCUN1208LP Ultra Low Power, 2:8 Fan-out Buffer with Universal Inputs and Outputs
CDCUN1208LPRHBR
CDCUN1208LP Ultra Low Power, 2:8 Fan-out Buffer with Universal Inputs and Outputs CDCUN1208LPRHBR
Ultra Low Power, 2:8 Fan-out Buffer with Universal Inputs and Outputs 32-VQFN -40 to 85

Ultra Low Power, 2:8 Fan-out Buffer with Universal Inputs and Outputs 32-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
400MHz VQFN Logic IC
764-CDCUN1208LPRHBR
400MHz VQFN Logic IC 764-CDCUN1208LPRHBR
2:8 Clock Buffer, 400MHz, LVCMOS/Diff, VQFN Product overview: CDCUN1208LPRHBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 400MHz, VQFN, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCUN1208LPRHBR can be used for catalog matching and distributor lookup.

2:8 Clock Buffer, 400MHz, LVCMOS/Diff, VQFN Product overview: CDCUN1208LPRHBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 400MHz, VQFN, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDCUN1208LPRHBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number CDCUN1208LPRHBR 764-CDCUN1208LPRHBR
Product Name CDCUN1208LP Ultra Low Power, 2:8 Fan-out Buffer with Universal Inputs and Outputs 400MHz VQFN Logic IC
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS32 Quadruple 2-Input Positive-OR Gates - 5962-8683601DA - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Propagation Delay 18 ns
View Details
Logic IC - 770-54S135DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR; XOR; XNOR
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
2 suppliers
Gates and Inverters - 54LS38FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
SN54ALS30A 8-Input Positive-NAND Gates - 5962-86837012A - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers