Memory, DDR2 IC 410MHz 1 Output 52-NFBGA (7x4.5)
IC CLOCK BUFFER
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | 296-CDCU2A877NMKRTR-ND | CDCU2A877NMKR |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Bus Interface | Clock | |
| Package Type | Surface Mount; 52-VFBGA | Surface Mount; Surface Mount |
| Supply Voltage | 1.7 to 1.9 volts |