Texas Instruments High-Performance Analog Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCS504TPWRQ1 CDCS504TPWRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 915198-CDCS504TPWRQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C Package: 8-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: CDCS504 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-49596-2, 296-49596-1, CDCS504TPWRQ1-ND, 296-49596-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 915198-CDCS504TPWRQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C Package: 8-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: CDCS504 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-49596-2, 296-49596-1, CDCS504TPWRQ1-ND, 296-49596-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCS504TPWRQ1
915198-CDCS504TPWRQ1
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCS504TPWRQ1 915198-CDCS504TPWRQ1
Manufacturer: Texas Instruments Win Source Part Number: 915198-CDCS504TPWRQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C Package: 8-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: CDCS504 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-49596-2, 296-49596-1, CDCS504TPWRQ1-ND, 296-49596-6

Manufacturer: Texas Instruments
Win Source Part Number: 915198-CDCS504TPWRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 105°C
Package: 8-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: CDCS504
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-49596-2, 296-49596-1, CDCS504TPWRQ1-ND, 296-49596-6

Buy Now Datasheet
Clock Buffers, Drivers - 296-49596-6-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-49596-6-ND
Clock Buffers, Drivers 296-49596-6-ND
"Clock Multiplier IC 1:1 108MHz 8-TSSOP (0.173"", 4.40mm Width)"

"Clock Multiplier IC 1:1 108MHz 8-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock Buffers, Drivers - 296-49596-1-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-49596-1-ND
Clock Buffers, Drivers 296-49596-1-ND
"Clock Multiplier IC 1:1 108MHz 8-TSSOP (0.173"", 4.40mm Width)"

"Clock Multiplier IC 1:1 108MHz 8-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock Buffers, Drivers - 296-49596-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-49596-2-ND
Clock Buffers, Drivers 296-49596-2-ND
"Clock Multiplier IC 1:1 108MHz 8-TSSOP (0.173"", 4.40mm Width)"

"Clock Multiplier IC 1:1 108MHz 8-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - CDCS504TPWRQ1 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDCS504TPWRQ1
Clock/Timing - Clock Buffers, Drivers CDCS504TPWRQ1
CLOCK FREQUENCY MULTIPLIER

CLOCK FREQUENCY MULTIPLIER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 915198-CDCS504TPWRQ1 296-49596-6-ND CDCS504TPWRQ1
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCS504TPWRQ1 Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Clock Driver
Package Type Surface Mount; 8-TSSOP Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" Surface Mount; Surface Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Bus Interface LVCMOS
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 100310QCX - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 750 MHz
View Details
Real Time Clocks - 1905806P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
Clock Generators, PLLs, Frequency Synthesizers - 448-CY22801KSXI-026TTR-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Features / Standards Lead-Free
View Details
2 suppliers
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351DBG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details