Manufacturer: Texas Instruments
Win Source Part Number: 013019-CDCS503TPWRQ1
Packaging: Reel - TR
Type: Buffer/Driver, Multiplier
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS
Output: LVCMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 108MHz
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
"Clock Buffer/Driver, Multiplier IC 1:1 108MHz 8-TSSOP (0.173"", 4.40mm Width)"
IC CLK BUFFER 1:1 108MHZ 8TSSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 013019-CDCS503TPWRQ1 | 296-36576-2-ND | CDCS503TPWRQ1 |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCS503TPWRQ1 | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver | Clock Driver |
| Bus Interface | CMOS; LVCMOS | LVCMOS | |
| Package Type | Surface Mount; 8-TSSOP | Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts |