Texas Instruments High-Performance Analog Clock Buffers, Drivers CDCS503PW

Description
"Clock Buffer/Driver, Multiplier IC 1:1 108MHz 8-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock Buffer/Driver, Multiplier IC 1:1 108MHz 8-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 296-24329-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-24329-5-ND
Clock Buffers, Drivers 296-24329-5-ND
"Clock Buffer/Driver, Multiplier IC 1:1 108MHz 8-TSSOP (0.173"", 4.40mm Width)"

"Clock Buffer/Driver, Multiplier IC 1:1 108MHz 8-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCS503PW
1160680-CDCS503PW
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCS503PW 1160680-CDCS503PW
Manufacturer: Texas Instruments Win Source Part Number: 1160680-CDCS503PW Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160680-CDCS503PW
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now
Clock/Timing - Clock Buffers, Drivers - CDCS503PW - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDCS503PW
Clock/Timing - Clock Buffers, Drivers CDCS503PW
IC CLK BUFFER 1:1 108MHZ 8TSSOP

IC CLK BUFFER 1:1 108MHZ 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 296-24329-5-ND 1160680-CDCS503PW CDCS503PW
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCS503PW Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Clock Driver
Bus Interface LVCMOS
Package Type Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" Surface Mount; Surface Mount
Supply Voltage 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28508OXC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 333 MHz
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 448-CY2308ZI-1H-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
2 suppliers
BQ4845 RTC IC W NVSRAM Control, Watchdog Timer, uP Reset, Interrupts and Battery Low Warning - BQ4845S-A4G4 - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
7 suppliers