Texas Instruments High-Performance Analog Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCP1803RGETG4 CDCP1803RGETG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1028784-CDCP1803RGET G4 Packaging: Reel - TR Type: Fanout Buffer (Distribution), Divider, Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, HSTL, LVCMOS, LVDS, LVTTL, SSTL-2, VML Output: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-VQFN (4x4) Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 800MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1028784-CDCP1803RGET G4 Packaging: Reel - TR Type: Fanout Buffer (Distribution), Divider, Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, HSTL, LVCMOS, LVDS, LVTTL, SSTL-2, VML Output: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-VQFN (4x4) Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 800MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCP1803RGETG4 - 1028784-CDCP1803RGETG4 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCP1803RGETG4
1028784-CDCP1803RGETG4
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCP1803RGETG4 1028784-CDCP1803RGETG4
Manufacturer: Texas Instruments Win Source Part Number: 1028784-CDCP1803RGET G4 Packaging: Reel - TR Type: Fanout Buffer (Distribution), Divider, Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, HSTL, LVCMOS, LVDS, LVTTL, SSTL-2, VML Output: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-VQFN (4x4) Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 800MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1028784-CDCP1803RGETG4
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Divider, Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CML, HSTL, LVCMOS, LVDS, LVTTL, SSTL-2, VML
Output: LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-VQFN (4x4)
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 800MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock Buffers, Drivers - CDCP1803RGETG4-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
CDCP1803RGETG4-ND
Clock Buffers, Drivers CDCP1803RGETG4-ND
Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 1:3 800MHz 24-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 1:3 800MHz 24-VFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - CDCP1803RGETG4 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDCP1803RGETG4
Clock/Timing - Clock Buffers, Drivers CDCP1803RGETG4
IC CLK BUFFER 1:3 800MHZ 24QFN

IC CLK BUFFER 1:3 800MHZ 24QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1028784-CDCP1803RGETG4 CDCP1803RGETG4-ND CDCP1803RGETG4
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCP1803RGETG4 Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Clock Driver
Bus Interface ECL; PECL; LVPECL; LVPECL LVPECL
Package Type Surface Mount; 24-VQFN (4x4) Surface Mount; 24-VFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Rtc, I2C, Rv-3029, 8Ppm, 10Son; Date Format Micro Crystal - 09X0504 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4116BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 550 MHz
View Details
Real Time Clocks - 1916881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details