Texas Instruments Standard Linear and Logic Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCP1803RGET CDCP1803RGET

Description
Manufacturer: Texas Instruments Win Source Part Number: 013016-CDCP1803RGET Packaging: Reel - TR Type: Fanout Buffer (Distribution), Divider, Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, HSTL, LVCMOS, LVDS, LVTTL, SSTL-2, VML Output: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-VQFN (4x4) Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 800MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 013016-CDCP1803RGET Packaging: Reel - TR Type: Fanout Buffer (Distribution), Divider, Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, HSTL, LVCMOS, LVDS, LVTTL, SSTL-2, VML Output: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-VQFN (4x4) Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 800MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCP1803RGET
013016-CDCP1803RGET
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCP1803RGET 013016-CDCP1803RGET
Manufacturer: Texas Instruments Win Source Part Number: 013016-CDCP1803RGET Packaging: Reel - TR Type: Fanout Buffer (Distribution), Divider, Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, HSTL, LVCMOS, LVDS, LVTTL, SSTL-2, VML Output: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-VQFN (4x4) Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 800MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 013016-CDCP1803RGET
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Divider, Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CML, HSTL, LVCMOS, LVDS, LVTTL, SSTL-2, VML
Output: LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-VQFN (4x4)
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 800MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CDCP1803RGET - Rochester Electronics
Newburyport, MA, United States
CDCP1803 1:3 LVPECL Clock Buffer with Programable Divider

CDCP1803 1:3 LVPECL Clock Buffer with Programable Divider

Supplier's Site Datasheet
Clock Buffers, Drivers - 296-18095-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-18095-2-ND
Clock Buffers, Drivers 296-18095-2-ND
Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 1:3 800MHz 24-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 1:3 800MHz 24-VFQFN Exposed Pad

Buy Now Datasheet
Clock Buffers, Drivers - 296-18095-6-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-18095-6-ND
Clock Buffers, Drivers 296-18095-6-ND
Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 1:3 800MHz 24-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 1:3 800MHz 24-VFQFN Exposed Pad

Buy Now Datasheet
Clock Buffers, Drivers - 296-18095-1-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-18095-1-ND
Clock Buffers, Drivers 296-18095-1-ND
Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 1:3 800MHz 24-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 1:3 800MHz 24-VFQFN Exposed Pad

Buy Now Datasheet
Clock Buffer, 800Mhz, Vqfn-24; Clock Ic Type Texas Instruments - 26AJ5384 - Newark, An Avnet Company
Chicago, IL, United States
Clock Buffer, 800Mhz, Vqfn-24; Clock Ic Type Texas Instruments
26AJ5384
Clock Buffer, 800Mhz, Vqfn-24; Clock Ic Type Texas Instruments 26AJ5384
CLOCK BUFFER, 800MHZ, VQFN-24; Clock IC Type:Clock Buffer; Frequency:800MHz; No. of Outputs:3Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:VQFN; No. of Pins:24Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CLOCK BUFFER, 800MHZ, VQFN-24; Clock IC Type:Clock Buffer; Frequency:800MHz; No. of Outputs:3Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:VQFN; No. of Pins:24Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
Clock/Timing - Clock Buffers, Drivers - CDCP1803RGET - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDCP1803RGET
Clock/Timing - Clock Buffers, Drivers CDCP1803RGET
IC CLK BUFFER 1:3 800MHZ 24QFN

IC CLK BUFFER 1:3 800MHZ 24QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 013016-CDCP1803RGET CDCP1803RGET 296-18095-2-ND 26AJ5384 CDCP1803RGET
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCP1803RGET Clock Buffers, Drivers Clock Buffer, 800Mhz, Vqfn-24; Clock Ic Type Texas Instruments Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Real Time Clock Clock Driver Clock Buffer; Real Time Clock; Clock Generator Clock Driver
Bus Interface ECL; PECL; LVPECL; LVPECL ECL; PECL; LVPECL LVPECL
Package Type Surface Mount; 24-VQFN (4x4) Surface Mount; 24-VFQFN Exposed Pad VQFN Surface Mount; Surface Mount
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-2BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2170 MHz
View Details
Real Time Clocks - 1915233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22801KSXC-019-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Features / Standards Lead-Free
View Details
BQ3285E RTC IC with 242x8 NVSRAM Alarm Wake-up - BQ3285ES - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC,SSOP
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
6 suppliers