Low Skew Clock Driver, 1803 Series, 3 True Output(s), 0 Inverted Output(s), PQCC24
Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 1:3 800MHz 24-VFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 1160673-CDCP1803RGER
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
IC CLK BUFFER 1:3 800MHZ 24QFN
IC CLK BUFFER 1:3 800MHZ 24QFN
| Rochester Electronics | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCP1803RGER | CDCP1803RGER-ND | 1160673-CDCP1803RGER | CDCP1803RGER | CDCP1803RGER |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCP1803RGER | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | |
| Device Type | Real Time Clock; Clock Driver | Clock Driver | Clock Driver | Fanout Buffer (Distribution), Divider, Multiplexer; Clock Driver | Clock Driver |
| Features / Standards | RoHS | Lead-Free | |||
| Bus Interface | LVPECL | LVPECL | |||
| Package Type | Surface Mount; 24-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount |