Texas Instruments High-Performance Analog Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCP1803MRGETEP CDCP1803MRGETEP

Description
Manufacturer: Texas Instruments Win Source Part Number: 1028782-CDCP1803MRGE TEP Packaging: Reel - TR Type: Fanout Buffer (Distribution), Divider, Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, HSTL, LVDS, LVPECL, LVTTL, SSTL-2, VML Output: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 24-VQFN (4x4) Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 800MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1028782-CDCP1803MRGE TEP Packaging: Reel - TR Type: Fanout Buffer (Distribution), Divider, Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, HSTL, LVDS, LVPECL, LVTTL, SSTL-2, VML Output: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 24-VQFN (4x4) Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 800MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCP1803MRGETEP - 1028782-CDCP1803MRGETEP - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCP1803MRGETEP
1028782-CDCP1803MRGETEP
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCP1803MRGETEP 1028782-CDCP1803MRGETEP
Manufacturer: Texas Instruments Win Source Part Number: 1028782-CDCP1803MRGE TEP Packaging: Reel - TR Type: Fanout Buffer (Distribution), Divider, Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, HSTL, LVDS, LVPECL, LVTTL, SSTL-2, VML Output: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 24-VQFN (4x4) Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 800MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1028782-CDCP1803MRGETEP
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Divider, Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CML, HSTL, LVDS, LVPECL, LVTTL, SSTL-2, VML
Output: LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 24-VQFN (4x4)
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 800MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - CDCP1803MRGETEP - Rochester Electronics
Newburyport, MA, United States
CDCP1803-EP Enhanced Product 1:3 LVPECL Clock Buffer With Programmable Divider

CDCP1803-EP Enhanced Product 1:3 LVPECL Clock Buffer With Programmable Divider

Supplier's Site Datasheet
Clock Buffers, Drivers - 296-24047-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-24047-2-ND
Clock Buffers, Drivers 296-24047-2-ND
Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 1:3 800MHz 24-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 1:3 800MHz 24-VFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - CDCP1803MRGETEP - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDCP1803MRGETEP
Clock/Timing - Clock Buffers, Drivers CDCP1803MRGETEP
IC CLK BUFFER 1:3 800MHZ 24QFN

IC CLK BUFFER 1:3 800MHZ 24QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 1028782-CDCP1803MRGETEP CDCP1803MRGETEP 296-24047-2-ND CDCP1803MRGETEP
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCP1803MRGETEP Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Real Time Clock Clock Driver Clock Driver
Bus Interface ECL; PECL; LVPECL; LVPECL ECL; PECL; LVPECL LVPECL
Package Type Surface Mount; 24-VQFN (4x4) Surface Mount; 24-VFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-1BCPRL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2450 MHz
View Details
Real Time Clocks - 1905806P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
Clocks and timing solutions - CYPRESS™ Buffers - CY2309NZSXI-1HT - CY2309NZSXI-1HT - Infineon Technologies AG
Specs
Device Type Clock Driver
Bus Interface CMOS
Package Type PG-DSO-16
View Details
3 suppliers
BQ3285 RTC IC with 114x8 NVSRAM - BQ3285S-SB2 - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
9 suppliers