Clock Generator 21.875MHz to 28.47MHz Input 683.264MHz Output 32-Pin VQFN EP T/R Product overview: CDCM61001RHBR/2801 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 21.875MHz, 28.47MHz, 683.264MHz, VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 21.875MHz, 28.47MHz, 683.264MHz, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCM61001RHBR/28
Clock Generator IC 683.28MHz 1 32-VFQFN Exposed Pad
IC CLOCK GENERATOR 32VQFN
Clock Generator IC 683.28MHz 1 32-VFQFN Exposed Pad
IC CLK GEN 1:1 LOW JITTER 32QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-CDCM61001RHBR/2801 | CDCM61001RHBR/2801-ND | CDCM61001RHBR/2801 | CDCM61001RHBR/2801 | CDCM61001RHBR/2801 |
| Product Name | 21.875MHz 28.47MHz 683.264MHz VQFN Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Package Type | Tape and Reel | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount; Surface Mount | |
| Frequency | 683 MHz | 683 MHz | 683 MHz | 683 MHz | 683 MHz |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Features / Standards | RoHS | Lead-Free | RoHS |