Low Skew Clock Driver, 1803 Series, 4 True Output(s), PQCC24
Manufacturer: Texas Instruments
Win Source Part Number: 133786-CDCM1804RTHT
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Divider, Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CML, HSTL, LVDS, LVPECL, LVTTL, SSTL-2, VML
Output: LVCMOS, LVPECL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-VQFN Exposed Pad (4x4)
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 800MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 1:4 800MHz 24-VFQFN Exposed Pad
IC CLK BUFFER 1:4 800MHZ 24VQFN
| Rochester Electronics | Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCM1804RTHT | 133786-CDCM1804RTHT | 296-17928-2-ND | CDCM1804RTHT |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCM1804RTHT | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | |
| Device Type | Real Time Clock; Clock Driver | Clock Driver | Clock Driver | Clock Driver |
| Bus Interface | CMOS; ECL; PECL; LVPECL; LVCMOS, LVPECL | LVPECL; LVCMOS | ||
| Package Type | Surface Mount; 24-VQFN Exposed Pad (4x4) | Surface Mount; 24-VFQFN Exposed Pad | Surface Mount; Surface Mount | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts |