Texas Instruments High-Performance Analog Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCM1804RTHR CDCM1804RTHR

Description
Low Skew Clock Driver, 1803 Series, 4 True Output(s), PQCC24
Request a Quote Datasheet
Description
Low Skew Clock Driver, 1803 Series, 4 True Output(s), PQCC24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CDCM1804RTHR - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 1803 Series, 4 True Output(s), PQCC24

Low Skew Clock Driver, 1803 Series, 4 True Output(s), PQCC24

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCM1804RTHR
1028771-CDCM1804RTHR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCM1804RTHR 1028771-CDCM1804RTHR
Manufacturer: Texas Instruments Win Source Part Number: 1028771-CDCM1804RTHR Packaging: Reel - TR Type: Fanout Buffer (Distribution), Divider, Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, HSTL, LVDS, LVPECL, LVTTL, SSTL-2, VML Output: LVCMOS, LVPECL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-VQFN Exposed Pad (4x4) Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 800MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1028771-CDCM1804RTHR
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Divider, Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CML, HSTL, LVDS, LVPECL, LVTTL, SSTL-2, VML
Output: LVCMOS, LVPECL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-VQFN Exposed Pad (4x4)
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 800MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock Buffers, Drivers - CDCM1804RTHR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
CDCM1804RTHR-ND
Clock Buffers, Drivers CDCM1804RTHR-ND
Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 1:4 800MHz 24-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 1:4 800MHz 24-VFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - CDCM1804RTHR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDCM1804RTHR
Clock/Timing - Clock Buffers, Drivers CDCM1804RTHR
IC CLK BUFFER 1:4 800MHZ 24VQFN

IC CLK BUFFER 1:4 800MHZ 24VQFN

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDCM1804RTHR 1028771-CDCM1804RTHR CDCM1804RTHR-ND CDCM1804RTHR
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCM1804RTHR Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Real Time Clock; Clock Driver Clock Driver Clock Driver Clock Driver
Bus Interface CMOS; ECL; PECL; LVPECL; LVCMOS, LVPECL LVPECL; LVCMOS
Package Type Surface Mount; 24-VQFN Exposed Pad (4x4) Surface Mount; 24-VFQFN Exposed Pad Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-3149-C3-32.768KHZ-OPTION-B-TA-QCDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers
 - 2925DM/B - Rochester Electronics
Specs
Device Type Real Time Clock; Clock Generator
Package Type DIP
View Details
3 suppliers
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1381773-CDCE937R04PWR - Win Source Electronics
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type 20-TSSOP (0.173", 4.40mm Width)
View Details
3 suppliers